Panasonic Res, 1R8, 5%, Thick Film; Resistor Case Style Panasonic ERJ8GEYJ1R8V

Description
RES, 1R8, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 1R8, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R8, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, Thick Film; Resistor Case Style Panasonic
41AC9893
Res, 1R8, 5%, Thick Film; Resistor Case Style Panasonic 41AC9893
RES, 1R8, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1R8, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1R8, 5%, 1206; Resistor Case Style Panasonic - 28AK9445 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R8, 5%, 1206; Resistor Case Style Panasonic
28AK9445
Res, Aec-Q200, Thick Film, 1R8, 5%, 1206; Resistor Case Style Panasonic 28AK9445
RES, AEC-Q200, THICK FILM, 1R8, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R8, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9893 28AK9445
Product Name Res, 1R8, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 1R8, 5%, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details