Panasonic Surface Mount Resistors ERJ8ENF5603V

Description
Panasonic ERJ8ENF5603V
Request a Quote
Description
Panasonic ERJ8ENF5603V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287916
Surface Mount Resistors 287916
Panasonic ERJ8ENF5603V

Panasonic ERJ8ENF5603V

Supplier's Site
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 73AC7984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
73AC7984
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 73AC7984
RES, 560K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 560K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287916 73AC7984
Product Name Surface Mount Resistors Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 560000 ohms 560000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details