Panasonic Surface Mount Resistors ERJ8ENF4700V

Description
Panasonic ERJ8ENF4700V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF4700V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287867
Surface Mount Resistors 287867
Panasonic ERJ8ENF4700V

Panasonic ERJ8ENF4700V

Supplier's Site
Res, 470R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 04AC0265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
04AC0265
Res, 470R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 04AC0265
RES, 470R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 470R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287867 04AC0265
Product Name Surface Mount Resistors Res, 470R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 470 ohms 470 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details