Panasonic Surface Mount Resistors ERJ8ENF3902V

Description
Panasonic ERJ8ENF3902V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF3902V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287860
Surface Mount Resistors 287860
Panasonic ERJ8ENF3902V

Panasonic ERJ8ENF3902V

Supplier's Site
Res, 39K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 73AC7949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
73AC7949
Res, 39K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 73AC7949
RES, 39K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287860 73AC7949
Product Name Surface Mount Resistors Res, 39K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 39000 ohms 39000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details