Panasonic Surface Mount Resistors ERJ8ENF3483V

Description
Panasonic ERJ8ENF3483V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF3483V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287858
Surface Mount Resistors 287858
Panasonic ERJ8ENF3483V

Panasonic ERJ8ENF3483V

Supplier's Site
Res, 348K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 73AC7935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
73AC7935
Res, 348K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 73AC7935
RES, 348K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:348kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 348K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:348kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287858 73AC7935
Product Name Surface Mount Resistors Res, 348K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 348000 ohms 348000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details