Panasonic Surface Mount Resistors ERJ8ENF2701V

Description
Panasonic ERJ8ENF2701V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF2701V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838896
Surface Mount Resistors 1838896
Panasonic ERJ8ENF2701V

Panasonic ERJ8ENF2701V

Supplier's Site
Surface Mount Resistors - 1848913P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848913P
Surface Mount Resistors 1848913P
Panasonic ERJ8ENF2701V

Panasonic ERJ8ENF2701V

Supplier's Site
Surface Mount Resistors - 1848913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848913
Surface Mount Resistors 1848913
Panasonic ERJ8ENF2701V

Panasonic ERJ8ENF2701V

Supplier's Site
Res, 2K7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9801
Res, 2K7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9801
RES, 2K7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 2K7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1838896 1848913P 85Y9801
Product Name Surface Mount Resistors Surface Mount Resistors Res, 2K7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 2700 ohms 2700 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers