Panasonic Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic ERJ8ENF1692V

Description
RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16.9kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16.9kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 73AC7869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
73AC7869
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 73AC7869
RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16.9kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16.9kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic - 74AC9538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic
74AC9538
Res, 16K9, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic 74AC9538
RES, 16K9, 1%, 250MW, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16.9kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 16K9, 1%, 250MW, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16.9kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC7869
Product Name Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details