Panasonic Surface Mount Resistors ERJ8ENF1654V

Description
Panasonic ERJ8ENF1654V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF1654V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287782
Surface Mount Resistors 287782
Panasonic ERJ8ENF1654V

Panasonic ERJ8ENF1654V

Supplier's Site
Res, 1M65, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M65, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9694
Res, 1M65, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9694
RES, 1M65, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.65Mohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1M65, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.65Mohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M65, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 29AH5477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M65, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
29AH5477
Res, 1M65, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 29AH5477
RES, 1M65, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.65Mohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1M65, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.65Mohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287782 85Y9694
Product Name Surface Mount Resistors Res, 1M65, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 0.0016 ohms 1.65E6 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details