Panasonic Surface Mount Resistors ERJ8ENF1502V

Description
Panasonic ERJ8ENF1502V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF1502V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287778
Surface Mount Resistors 287778
Panasonic ERJ8ENF1502V

Panasonic ERJ8ENF1502V

Supplier's Site
Res, 15K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9664
Res, 15K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9664
RES, 15K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 42AC9981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
42AC9981
Res, 15K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 42AC9981
RES, 15K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287778 85Y9664
Product Name Surface Mount Resistors Res, 15K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 0.0022 ohms 15000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details