Panasonic Resistor ERJ8ENF1400V

Description
Product overview: ERJ8ENF1400V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ8ENF1400V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: ERJ8ENF1400V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ8ENF1400V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product overview: ERJ8ENF1400V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ8ENF1400V can be used for catalog matching and distributor lookup.

Product overview: ERJ8ENF1400V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ8ENF1400V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 140R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 96Y5756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
96Y5756
Res, 140R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 96Y5756
RES, 140R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:140ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 140R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:140ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 140R, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic - 29AH5457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140R, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic
29AH5457
Res, 140R, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic 29AH5457
RES, 140R, 1%, 250MW, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:140ohm; Product Range:AEC-Q200 ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance RoHS Compliant: Yes

RES, 140R, 1%, 250MW, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:140ohm; Product Range:AEC-Q200 ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ8ENF1400V 96Y5756 29AH5457
Product Name Resistor Res, 140R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic Res, 140R, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic
Resistance Range 140 ohms 140 ohms 140 ohms
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details