Panasonic Surface Mount Resistors ERJ8ENF13R7V

Description
Panasonic ERJ8ENF13R7V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF13R7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282355
Surface Mount Resistors 282355
Panasonic ERJ8ENF13R7V

Panasonic ERJ8ENF13R7V

Supplier's Site
Res, 13R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 02AC3649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
02AC3649
Res, 13R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 02AC3649
RES, 13R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:13.7ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 13R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:13.7ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 29AH5450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
29AH5450
Res, 13R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 29AH5450
RES, 13R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:13.7ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 13R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:13.7ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282355 02AC3649
Product Name Surface Mount Resistors Res, 13R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 13.7 ohms 13.7 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers