Panasonic Surface Mount Resistors ERJ8ENF1202V

Description
Panasonic ERJ8ENF1202V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF1202V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763479
Surface Mount Resistors 1763479
Panasonic ERJ8ENF1202V

Panasonic ERJ8ENF1202V

Supplier's Site
Surface Mount Resistors - 1755804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755804
Surface Mount Resistors 1755804
Panasonic ERJ8ENF1202V

Panasonic ERJ8ENF1202V

Supplier's Site
Res, 12K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 73AC7827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
73AC7827
Res, 12K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 73AC7827
RES, 12K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1763479 73AC7827
Product Name Surface Mount Resistors Res, 12K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers