- Trained on our vast library of engineering resources.

Panasonic ERJ8ENF1074V

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1117952 - RS Components, Ltd.
Corby, Northants, United Kingdom
ERJ8EN precision resistors from Panasonic are constructed with three layers of electrodes and a metal glaze resistive thick film element. With a lightweight, compact construction these chip resistors are a high reliability solution featuring low resistance tolerance. ERJ8EN chip resistors are compatible with both reflow and flow soldering and can also be used in automatic placement machines. Resistance = 1.07MOhms Package/Case = 1206 Tolerance = ±1% Power Rating = 0.25W Temperature Coefficient = ±100ppm/°C Technology = Thick Film Dimensions = 3.2 x 0.6mm Length = 3.2mm Depth = 1.6mm Height = 0.6mm

ERJ8EN precision resistors from Panasonic are constructed with three layers of electrodes and a metal glaze resistive thick film element. With a lightweight, compact construction these chip resistors are a high reliability solution featuring low resistance tolerance. ERJ8EN chip resistors are compatible with both reflow and flow soldering and can also be used in automatic placement machines.
Resistance = 1.07MOhms
Package/Case = 1206
Tolerance = ±1%
Power Rating = 0.25W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 3.2 x 0.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 0.6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Resistors
Product Number 1117952
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1.07E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
2 suppliers
 - 1311259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing); Axial Leads; Aluminium Housed
Resistance Range 5 ohms
View Details
Through-Hole Resistors - 1622807-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details