Panasonic Current Sense Res, 0R047, 1%, 1 W, 1206; Resistance Panasonic ERJ8CWFR047V

Description
CURRENT SENSE RES, 0R047, 1%, 1 W, 1206; Resistance:0.047ohm; Product Range:ERJ8CW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R047, 1%, 1 W, 1206; Resistance:0.047ohm; Product Range:ERJ8CW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R047, 1%, 1 W, 1206; Resistance Panasonic - 12AC1223 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R047, 1%, 1 W, 1206; Resistance Panasonic
12AC1223
Current Sense Res, 0R047, 1%, 1 W, 1206; Resistance Panasonic 12AC1223
CURRENT SENSE RES, 0R047, 1%, 1 W, 1206; Resistance:0.047ohm; Product Range:ERJ8CW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R047, 1%, 1 W, 1206; Resistance:0.047ohm; Product Range:ERJ8CW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1223
Product Name Current Sense Res, 0R047, 1%, 1 W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details