Panasonic Current Sense Res, 0R05, 1%, 1 W, 1206; Resistance Panasonic ERJ8BWFR050V

Description
CURRENT SENSE RES, 0R05, 1%, 1 W, 1206; Resistance:0.05ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R05, 1%, 1 W, 1206; Resistance:0.05ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R05, 1%, 1 W, 1206; Resistance Panasonic - 85Y9563 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 1 W, 1206; Resistance Panasonic
85Y9563
Current Sense Res, 0R05, 1%, 1 W, 1206; Resistance Panasonic 85Y9563
CURRENT SENSE RES, 0R05, 1%, 1 W, 1206; Resistance:0.05ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 1 W, 1206; Resistance:0.05ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y9563
Product Name Current Sense Res, 0R05, 1%, 1 W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details