Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 125 Mw, 1% Rohs Compliant Panasonic ERJ6RQFR27V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.27 ohm, 125 mW, - 1% RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.27 ohm, 125 mW, - 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 125 Mw, 1% Rohs Compliant Panasonic - 63W1335 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 125 Mw, 1% Rohs Compliant Panasonic
63W1335
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 125 Mw, 1% Rohs Compliant Panasonic 63W1335
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.27 ohm, 125 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.27 ohm, 125 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R27, 1%, 125 Mw; Resistance Panasonic - 12AC1211 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R27, 1%, 125 Mw; Resistance Panasonic
12AC1211
Current Sense Res, 0R27, 1%, 125 Mw; Resistance Panasonic 12AC1211
CURRENT SENSE RES, 0R27, 1%, 125 MW; Resistance:0.27ohm; Product Range:ERJ6R Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R27, 1%, 125 MW; Resistance:0.27ohm; Product Range:ERJ6R Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1335 12AC1211
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 125 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 0R27, 1%, 125 Mw; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details