Panasonic Surface Mount Resistors ERJ6RED82R0V

Description
Panasonic ERJ6RED82R0V
Request a Quote Datasheet
Description
Panasonic ERJ6RED82R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102081
Surface Mount Resistors 8102081
Panasonic ERJ6RED82R0V

Panasonic ERJ6RED82R0V

Supplier's Site
Surface Mount Resistors - 1690990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690990
Surface Mount Resistors 1690990
Panasonic ERJ6RED82R0V

Panasonic ERJ6RED82R0V

Supplier's Site
Res, 82R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9558
Res, 82R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9558
RES, 82R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 82R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102081 85Y9558
Product Name Surface Mount Resistors Res, 82R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details