Panasonic Surface Mount Resistors ERJ6RED22R0V

Description
Panasonic ERJ6RED22R0V
Request a Quote Datasheet
Description
Panasonic ERJ6RED22R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101987P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101987P
Surface Mount Resistors 8101987P
Panasonic ERJ6RED22R0V

Panasonic ERJ6RED22R0V

Supplier's Site
Surface Mount Resistors - 8101987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101987
Surface Mount Resistors 8101987
Panasonic ERJ6RED22R0V

Panasonic ERJ6RED22R0V

Supplier's Site
Surface Mount Resistors - 1690967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690967
Surface Mount Resistors 1690967
Panasonic ERJ6RED22R0V

Panasonic ERJ6RED22R0V

Supplier's Site
Res, 22R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 92Y2964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
92Y2964
Res, 22R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 92Y2964
RES, 22R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 22R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101987P 8101987 92Y2964
Product Name Surface Mount Resistors Surface Mount Resistors Res, 22R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 22 ohms 22 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details