Panasonic Surface Mount Resistors ERJ6RBD8200V

Description
Panasonic ERJ6RBD8200V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD8200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101909
Surface Mount Resistors 8101909
Panasonic ERJ6RBD8200V

Panasonic ERJ6RBD8200V

Supplier's Site
Surface Mount Resistors - 8101909P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101909P
Surface Mount Resistors 8101909P
Panasonic ERJ6RBD8200V

Panasonic ERJ6RBD8200V

Supplier's Site
Surface Mount Resistors - 1690948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690948
Surface Mount Resistors 1690948
Panasonic ERJ6RBD8200V

Panasonic ERJ6RBD8200V

Supplier's Site
Res, 820R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 44AC2430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
44AC2430
Res, 820R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 44AC2430
RES, 820R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 820R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101909 8101909P 44AC2430
Product Name Surface Mount Resistors Surface Mount Resistors Res, 820R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details