Panasonic Surface Mount Resistors ERJ6RBD6202V

Description
Panasonic ERJ6RBD6202V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD6202V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101877P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101877P
Surface Mount Resistors 8101877P
Panasonic ERJ6RBD6202V

Panasonic ERJ6RBD6202V

Supplier's Site
Surface Mount Resistors - 8101877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101877
Surface Mount Resistors 8101877
Panasonic ERJ6RBD6202V

Panasonic ERJ6RBD6202V

Supplier's Site
Surface Mount Resistors - 1690939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690939
Surface Mount Resistors 1690939
Panasonic ERJ6RBD6202V

Panasonic ERJ6RBD6202V

Supplier's Site
Res, 62K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 46AC0723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
46AC0723
Res, 62K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 46AC0723
RES, 62K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:62kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 62K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:62kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101877P 8101877 46AC0723
Product Name Surface Mount Resistors Surface Mount Resistors Res, 62K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 62000 ohms 62000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details