Panasonic Surface Mount Resistors ERJ6RBD6200V

Description
Panasonic ERJ6RBD6200V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD6200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277898
Surface Mount Resistors 277898
Panasonic ERJ6RBD6200V

Panasonic ERJ6RBD6200V

Supplier's Site
Res, 620R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 73AC7797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
73AC7797
Res, 620R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 73AC7797
RES, 620R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:620ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 620R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:620ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277898 73AC7797
Product Name Surface Mount Resistors Res, 620R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 620 ohms 620 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers