Panasonic Surface Mount Resistors ERJ6RBD5601V

Description
Panasonic ERJ6RBD5601V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD5601V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101867
Surface Mount Resistors 8101867
Panasonic ERJ6RBD5601V

Panasonic ERJ6RBD5601V

Supplier's Site
Surface Mount Resistors - 1690936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690936
Surface Mount Resistors 1690936
Panasonic ERJ6RBD5601V

Panasonic ERJ6RBD5601V

Supplier's Site
Res, 5K6, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9536
Res, 5K6, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9536
RES, 5K6, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.6kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 5K6, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.6kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8101867 85Y9536
Product Name Surface Mount Resistors Res, 5K6, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details