Panasonic Surface Mount Resistors ERJ6RBD5102V

Description
Panasonic ERJ6RBD5102V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD5102V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101855
Surface Mount Resistors 8101855
Panasonic ERJ6RBD5102V

Panasonic ERJ6RBD5102V

Supplier's Site
Surface Mount Resistors - 8101855P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101855P
Surface Mount Resistors 8101855P
Panasonic ERJ6RBD5102V

Panasonic ERJ6RBD5102V

Supplier's Site
Surface Mount Resistors - 1690932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690932
Surface Mount Resistors 1690932
Panasonic ERJ6RBD5102V

Panasonic ERJ6RBD5102V

Supplier's Site
Res, 51K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9534
Res, 51K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9534
RES, 51K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 51K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101855 8101855P 85Y9534
Product Name Surface Mount Resistors Surface Mount Resistors Res, 51K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 51000 ohms 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details