Panasonic Surface Mount Resistors ERJ6RBD2400V

Description
Panasonic ERJ6RBD2400V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD2400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101763
Surface Mount Resistors 8101763
Panasonic ERJ6RBD2400V

Panasonic ERJ6RBD2400V

Supplier's Site
Surface Mount Resistors - 1690907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690907
Surface Mount Resistors 1690907
Panasonic ERJ6RBD2400V

Panasonic ERJ6RBD2400V

Supplier's Site
Res, 240R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 01AC1816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
01AC1816
Res, 240R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 01AC1816
RES, 240R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:240ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 240R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:240ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8101763 01AC1816
Product Name Surface Mount Resistors Res, 240R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details