Panasonic Surface Mount Resistors ERJ6RBD1502V

Description
Panasonic ERJ6RBD1502V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD1502V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101710P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101710P
Surface Mount Resistors 8101710P
Panasonic ERJ6RBD1502V

Panasonic ERJ6RBD1502V

Supplier's Site
Surface Mount Resistors - 8101710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101710
Surface Mount Resistors 8101710
Panasonic ERJ6RBD1502V

Panasonic ERJ6RBD1502V

Supplier's Site
Surface Mount Resistors - 1690894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690894
Surface Mount Resistors 1690894
Panasonic ERJ6RBD1502V

Panasonic ERJ6RBD1502V

Supplier's Site
Res, 15K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9507
Res, 15K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9507
RES, 15K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 15K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101710P 8101710 85Y9507
Product Name Surface Mount Resistors Surface Mount Resistors Res, 15K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 15000 ohms 15000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details