Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic ERJ6GEYJ4R7V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1310 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1310
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1310
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1310
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers