Panasonic Res, 4R3, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic ERJ6GEYJ4R3V

Description
RES, 4R3, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.3ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes
Datasheet
Description
RES, 4R3, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.3ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R3, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9475
Res, 4R3, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9475
RES, 4R3, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.3ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, 4R3, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.3ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y9475
Product Name Res, 4R3, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 4.3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details