Panasonic Chip Resistor - Surface Mount - ERJ6GEYJ472V ERJ6GEYJ472V

Description
Manufacturer: Panasonic Win Source Part Number: 822769-ERJ6GEYJ472V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 822769-ERJ6GEYJ472V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ6GEYJ472V
822769-ERJ6GEYJ472V
Chip Resistor - Surface Mount - ERJ6GEYJ472V 822769-ERJ6GEYJ472V
Manufacturer: Panasonic Win Source Part Number: 822769-ERJ6GEYJ472V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822769-ERJ6GEYJ472V
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Product overview: ERJ6GEYJ472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ472V can be used for catalog matching and distributor lookup.

Product overview: ERJ6GEYJ472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ472V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1313 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1313
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1313
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1197
Res, 4K7, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1197
RES, 4K7, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 4K7, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 822769-ERJ6GEYJ472V 52-ERJ6GEYJ472V 63W1313 12AC1197
Product Name Chip Resistor - Surface Mount - ERJ6GEYJ472V Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic Res, 4K7, 5%, 0.125W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details