Panasonic Res, 160R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic ERJ6GEYJ161V

Description
RES, 160R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:160ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 160R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:160ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJ6GE1600V resistor is a thick film chip resistor with a resistance value of 160 ohms and a tolerance of ±5%. It has a power rating of 0.125W and is housed in an 0805 case style, which measures 2.0mm x 1.25mm. The resistor is rated for a maximum voltage of 150V and is compliant with RoHS standards. It is suitable for both reflow and flow soldering processes and is compatible with placement machines, making it a versatile choice for various electronic applications. The product is also AEC-Q200 compliant, indicating its reliability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJ6GE1600V resistor is a thick film chip resistor with a resistance value of 160 ohms and a tolerance of ±5%. It has a power rating of 0.125W and is housed in an 0805 case style, which measures 2.0mm x 1.25mm. The resistor is rated for a maximum voltage of 150V and is compliant with RoHS standards. It is suitable for both reflow and flow soldering processes and is compatible with placement machines, making it a versatile choice for various electronic applications. The product is also AEC-Q200 compliant, indicating its reliability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 160R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9455
Res, 160R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9455
RES, 160R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:160ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 160R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:160ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y9455
Product Name Res, 160R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details