Panasonic Res, 16R, 5%, 0.125W, 0805; Resistor Case Style Panasonic ERJ6GEYJ160V

Description
RES, 16R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:16ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 16R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:16ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1188
Res, 16R, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1188
RES, 16R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:16ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 16R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:16ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 16R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9454
Res, 16R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9454
RES, 16R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:16ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 16R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:16ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1188
Product Name Res, 16R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 16 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details