Product overview: ERJ6GEYJ106V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ106V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 822765-ERJ6GEYJ106V
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 Mohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 287770 | 52-ERJ6GEYJ106V | 822765-ERJ6GEYJ106V | 63W1269 |
| Product Name | Surface Mount Resistors | Resistor | Chip Resistor - Surface Mount - ERJ6GEYJ106V | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Mohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 0.0100 ohms |