Panasonic Automotive SMD 0.125W 8W Resistor ERJ6GEYJ103V

Description
Res Thick Film 0805 10K Ohm 5% 0.125W(1/8W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJ6GEYJ103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0805 10K Ohm 5% 0.125W(1/8W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJ6GEYJ103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.125W 8W Resistor - 52-ERJ6GEYJ103V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.125W 8W Resistor
52-ERJ6GEYJ103V
Automotive SMD 0.125W 8W Resistor 52-ERJ6GEYJ103V
Res Thick Film 0805 10K Ohm 5% 0.125W(1/8W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJ6GEYJ103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ103V can be used for catalog matching and distributor lookup.

Res Thick Film 0805 10K Ohm 5% 0.125W(1/8W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJ6GEYJ103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ103V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 7326539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7326539
Surface Mount Resistors 7326539
Panasonic ERJ6GEYJ103V

Panasonic ERJ6GEYJ103V

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 10 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 53W8524 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 10 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
53W8524
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 10 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 53W8524
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 10 kohm, 125 mW, 5%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 10 kohm, 125 mW, 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1182
Res, 10K, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1182
RES, 10K, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 10K, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ6GEYJ103V 7326539 53W8524 12AC1182
Product Name Automotive SMD 0.125W 8W Resistor Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 10 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic Res, 10K, 5%, 0.125W, 0805; Resistor Case Style Panasonic
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details