Panasonic Res, 73K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic ERJ6ENF7322V

Description
RES, 73K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:73.2kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 73K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:73.2kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor part number 85Y9384 is a precision thick film chip resistor with a resistance value of 73.2 kΩ and a tolerance of ±1%. It has a power rating of 0.125 W and is housed in an 0805 case style, which measures 2.0 mm x 1.25 mm. The resistor is designed for high reliability and is compatible with both reflow and flow soldering processes. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor operates within a temperature range of -55°C to +155°C and has a limiting element voltage of 150 V. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications requiring precise resistance values in compact designs.

Datasheet Summary
Powered by GS/AI

The Resistor part number 85Y9384 is a precision thick film chip resistor with a resistance value of 73.2 kΩ and a tolerance of ±1%. It has a power rating of 0.125 W and is housed in an 0805 case style, which measures 2.0 mm x 1.25 mm. The resistor is designed for high reliability and is compatible with both reflow and flow soldering processes. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor operates within a temperature range of -55°C to +155°C and has a limiting element voltage of 150 V. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications requiring precise resistance values in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 73K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9384
Res, 73K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9384
RES, 73K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:73.2kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 73K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:73.2kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 29AH5381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
29AH5381
Res, 73K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 29AH5381
RES, 73K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:73.2kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 73K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:73.2kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y9384
Product Name Res, 73K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details