RES, 6K19, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.19kohm;
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 282430 | 73AC7742 |
| Product Name | Surface Mount Resistors | Res, 6K19, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0805 |
| Resistance Range | 6190 ohms | 6190 ohms |
| Power Rating | 0.1250 watts | 0.1250 watts |