Panasonic Surface Mount Resistors ERJ6ENF5232V

Description
Panasonic ERJ6ENF5232V
Request a Quote
Description
Panasonic ERJ6ENF5232V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor part number 85Y9313 is a precision thick film chip resistor with a resistance value of 52.3 kΩ and a tolerance of ±1%. It has a power rating of 0.125 W and is housed in an 0805 case style, which measures approximately 2.0 mm x 1.25 mm. The resistor is designed for high reliability and is compatible with both reflow and flow soldering processes. It is AEC-Q200 qualified, making it suitable for automotive applications. The product is RoHS compliant and adheres to reference standards such as IEC 60115-8 and JIS C 5201-8. The maximum operating voltage is 150 V, and it can operate within a temperature range of -55 °C to +155 °C. This resistor is ideal for applications requiring precise resistance values and compact size.

Datasheet Summary
Powered by GS/AI

The Resistor part number 85Y9313 is a precision thick film chip resistor with a resistance value of 52.3 kΩ and a tolerance of ±1%. It has a power rating of 0.125 W and is housed in an 0805 case style, which measures approximately 2.0 mm x 1.25 mm. The resistor is designed for high reliability and is compatible with both reflow and flow soldering processes. It is AEC-Q200 qualified, making it suitable for automotive applications. The product is RoHS compliant and adheres to reference standards such as IEC 60115-8 and JIS C 5201-8. The maximum operating voltage is 150 V, and it can operate within a temperature range of -55 °C to +155 °C. This resistor is ideal for applications requiring precise resistance values and compact size.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763534
Surface Mount Resistors 1763534
Panasonic ERJ6ENF5232V

Panasonic ERJ6ENF5232V

Supplier's Site
Surface Mount Resistors - 1755794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755794
Surface Mount Resistors 1755794
Panasonic ERJ6ENF5232V

Panasonic ERJ6ENF5232V

Supplier's Site
Res, 52K3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 92Y2961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
92Y2961
Res, 52K3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 92Y2961
RES, 52K3, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:52.3kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 52K3, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:52.3kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9313
Res, 52K3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9313
RES, 52K3, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:52.3kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 52K3, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:52.3kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1763534 92Y2961
Product Name Surface Mount Resistors Res, 52K3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details