Panasonic SMD 0.125W 499000ohm 150V Resistor ERJ6ENF4993V

Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 499000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6ENF4993V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 499000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 499000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6ENF4993V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 499000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6ENF4993V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 499000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 499000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6ENF4993V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 499000ohm 150V Resistor - 52-ERJ6ENF4993V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 499000ohm 150V Resistor
52-ERJ6ENF4993V
SMD 0.125W 499000ohm 150V Resistor 52-ERJ6ENF4993V
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 499000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6ENF4993V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 499000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 499000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6ENF4993V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 499000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6ENF4993V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 499000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 499000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6ENF4993V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ6ENF4993V
822761-ERJ6ENF4993V
Chip Resistor - Surface Mount - ERJ6ENF4993V 822761-ERJ6ENF4993V
Manufacturer: Panasonic Win Source Part Number: 822761-ERJ6ENF4993V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822761-ERJ6ENF4993V
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 499 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W1244 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 499 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W1244
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 499 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W1244
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 499 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 499 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 1%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1174
Res, 499K, 1%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1174
RES, 499K, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:499kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 499K, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:499kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ6ENF4993V 822761-ERJ6ENF4993V 63W1244 12AC1174
Product Name SMD 0.125W 499000ohm 150V Resistor Chip Resistor - Surface Mount - ERJ6ENF4993V Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 499 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic Res, 499K, 1%, 0.125W, 0805; Resistor Case Style Panasonic
Resistance Range 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details