RES, 464R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:464ohm; Product Range:ERJ6E Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
RES, 464R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:464ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 73AC7709 | 85Y9290 |
| Product Name | Res, 464R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic | Res, 464R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805 | 0805 |
| Resistance Range | 464 ohms | 464 ohms |
| Tolerance | 1 +/- % |