Panasonic Surface Mount Resistors ERJ6ENF35R7V

Description
Panasonic ERJ6ENF35R7V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF35R7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282419
Surface Mount Resistors 282419
Panasonic ERJ6ENF35R7V

Panasonic ERJ6ENF35R7V

Supplier's Site
Res, 35R7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35R7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9231
Res, 35R7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9231
RES, 35R7, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:35.7ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 35R7, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:35.7ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35R7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 73AC7678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35R7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
73AC7678
Res, 35R7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 73AC7678
RES, 35R7, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:35.7ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 35R7, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:35.7ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282419 85Y9231
Product Name Surface Mount Resistors Res, 35R7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 35.7 ohms 35.7 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details