RES, 332K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:332kohm; Product Range:ERJ6E Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AH5325 |
| Product Name | Res, 332K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 332000 ohms |