Fixed Resistor, Metal Glaze/thic
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1755789 | 1763565 | ERJ6ENF3001V | 63W1222 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS |