Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 221 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ6ENF2210V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 221 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 221 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 221 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W1209 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 221 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W1209
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 221 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W1209
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 221 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 221 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221R, 1%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1160
Res, 221R, 1%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1160
RES, 221R, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:221ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 221R, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:221ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1209 12AC1160
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 221 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic Res, 221R, 1%, 0.125W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details