Panasonic Surface Mount Resistors ERJ6ENF2204V

Description
Panasonic ERJ6ENF2204V
Request a Quote
Description
Panasonic ERJ6ENF2204V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763521
Surface Mount Resistors 1763521
Panasonic ERJ6ENF2204V

Panasonic ERJ6ENF2204V

Supplier's Site
Surface Mount Resistors - 1755787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755787
Surface Mount Resistors 1755787
Panasonic ERJ6ENF2204V

Panasonic ERJ6ENF2204V

Supplier's Site
Res, 2M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 29AH5295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
29AH5295
Res, 2M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 29AH5295
RES, 2M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2Mohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2M2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2Mohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1763521 29AH5295
Product Name Surface Mount Resistors Res, 2M2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details