Panasonic Surface Mount Resistors ERJ6ENF1501V

Description
Panasonic ERJ6ENF1501V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF1501V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282314
Surface Mount Resistors 282314
Panasonic ERJ6ENF1501V

Panasonic ERJ6ENF1501V

Supplier's Site
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9041
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9041
RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 125Mw, 0805, Thick Film; Resistor Case Style Panasonic - 24AC8440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 125Mw, 0805, Thick Film; Resistor Case Style Panasonic
24AC8440
Res, 1K5, 1%, 125Mw, 0805, Thick Film; Resistor Case Style Panasonic 24AC8440
RES, 1K5, 1%, 125MW, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 1K5, 1%, 125MW, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 282314 85Y9041 24AC8440
Product Name Surface Mount Resistors Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic Res, 1K5, 1%, 125Mw, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805 0805
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details