Panasonic Chip Resistor - Surface Mount ERJ6ENF1103V

Description
Fixed Resistor, Metal Glaze/thic
Datasheet
Description
Fixed Resistor, Metal Glaze/thic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ6ENF1103V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ6ENF1103V
Chip Resistor - Surface Mount ERJ6ENF1103V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site
Res, 110K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y8969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y8969
Res, 110K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y8969
RES, 110K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:110kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 110K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:110kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 73AC7550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
73AC7550
Res, 110K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 73AC7550
RES, 110K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:110kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 110K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:110kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ6ENF1103V 85Y8969
Product Name Chip Resistor - Surface Mount Res, 110K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 110000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567503 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers