Panasonic Surface Mount Resistors ERJ6ENF1000V

Description
Panasonic ERJ6ENF1000V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282307
Surface Mount Resistors 282307
Panasonic ERJ6ENF1000V

Panasonic ERJ6ENF1000V

Supplier's Site
Res, 100R, 1%, 125Mw, 0805, Thick Film; Resistor Case Style Panasonic - 17AC5372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 125Mw, 0805, Thick Film; Resistor Case Style Panasonic
17AC5372
Res, 100R, 1%, 125Mw, 0805, Thick Film; Resistor Case Style Panasonic 17AC5372
RES, 100R, 1%, 125MW, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 100R, 1%, 125MW, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y8945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y8945
Res, 100R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y8945
RES, 100R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 282307 17AC5372 85Y8945
Product Name Surface Mount Resistors Res, 100R, 1%, 125Mw, 0805, Thick Film; Resistor Case Style Panasonic Res, 100R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805 0805
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details