CURRENT SENSE RES, 0R68, 1%, 100 MW; Resistance:0.68ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 12AC1149 |
| Product Name | Current Sense Res, 0R68, 1%, 100 Mw; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |