Panasonic Current Sense Res, 0R51, 1%, 100 Mw; Resistance Panasonic ERJ3RQFR51V

Description
CURRENT SENSE RES, 0R51, 1%, 100 MW; Resistance:0.51ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R51, 1%, 100 MW; Resistance:0.51ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R51, 1%, 100 Mw; Resistance Panasonic - 41AC9870 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R51, 1%, 100 Mw; Resistance Panasonic
41AC9870
Current Sense Res, 0R51, 1%, 100 Mw; Resistance Panasonic 41AC9870
CURRENT SENSE RES, 0R51, 1%, 100 MW; Resistance:0.51ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R51, 1%, 100 MW; Resistance:0.51ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, Aec-Q200, 0R51, 0603; Resistance Panasonic - 28AK9435 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R51, 0603; Resistance Panasonic
28AK9435
Current Sense Res, Aec-Q200, 0R51, 0603; Resistance Panasonic 28AK9435
CURRENT SENSE RES, AEC-Q200, 0R51, 0603; Resistance:0.51ohm; Product Range:ERJ3RQ Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R51, 0603; Resistance:0.51ohm; Product Range:ERJ3RQ Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9870
Product Name Current Sense Res, 0R51, 1%, 100 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details