Panasonic Surface Mount Resistors ERJ3RBD6201V

Description
Panasonic ERJ3RBD6201V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD6201V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102296
Surface Mount Resistors 8102296
Panasonic ERJ3RBD6201V

Panasonic ERJ3RBD6201V

Supplier's Site
Res, 6K2, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8905
Res, 6K2, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8905
RES, 6K2, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.2kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 6K2, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.2kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102296 85Y8905
Product Name Surface Mount Resistors Res, 6K2, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details