Panasonic SMD Resistor ERJ3RBD5102V

Description
51K Ohm 0.5% 0603 Thick Film SMD Resistor Product overview: ERJ3RBD5102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RBD5102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
51K Ohm 0.5% 0603 Thick Film SMD Resistor Product overview: ERJ3RBD5102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RBD5102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-ERJ3RBD5102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-ERJ3RBD5102V
SMD Resistor 52-ERJ3RBD5102V
51K Ohm 0.5% 0603 Thick Film SMD Resistor Product overview: ERJ3RBD5102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RBD5102V can be used for catalog matching and distributor lookup.

51K Ohm 0.5% 0603 Thick Film SMD Resistor Product overview: ERJ3RBD5102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RBD5102V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8102283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102283
Surface Mount Resistors 8102283
Panasonic ERJ3RBD5102V

Panasonic ERJ3RBD5102V

Supplier's Site
Surface Mount Resistors - 1691050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691050
Surface Mount Resistors 1691050
Panasonic ERJ3RBD5102V

Panasonic ERJ3RBD5102V

Supplier's Site
Res, 51K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8901
Res, 51K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8901
RES, 51K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 51K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ3RBD5102V 8102283 85Y8901
Product Name SMD Resistor Surface Mount Resistors Res, 51K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film Thick film Thick Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details