Panasonic Surface Mount Resistors ERJ3RBD5100V

Description
Panasonic ERJ3RBD5100V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD5100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1691046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691046
Surface Mount Resistors 1691046
Panasonic ERJ3RBD5100V

Panasonic ERJ3RBD5100V

Supplier's Site
Res, 510R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 98Y2208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
98Y2208
Res, 510R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 98Y2208
RES, 510R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:510ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 510R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:510ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1691046 98Y2208
Product Name Surface Mount Resistors Res, 510R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details